EN
  • EN
  • DE

DMC6040SSD-13

Part No DMC6040SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 60V 5.1A/3.1A 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 5.1A, 3.1A
Rds On (Maximum) @ Id, Vgs 40 mOhm @ 8A, 10V
Vgs(th) (Maximum) @ Id 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 20.8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1130pF @ 15V
Power - Max 1.24W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 758644-DMC6040SSD-13
Popularity Medium
Supply and Demand Status Limited
Family Name DMC6040SSD
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMC6040SSD-13 CAD Model

Description

Introducing the DMC6040SSD-13 from Diodes Incorporated

The DMC6040SSD-13 is a cutting-edge MOSFET offering from Diodes Incorporated, designed to cater to a wide array of power management applications. This device is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic systems.

Key Features

  • Low On-Resistance: The DMC6040SSD-13 boasts an impressively low on-resistance, which translates to reduced power loss and improved efficiency in operation. This characteristic is particularly beneficial for applications where power conservation is paramount.
  • High-Speed Switching: Engineered for high-speed switching capabilities, this MOSFET is an ideal choice for high-frequency power conversion systems, contributing to their compactness and efficiency.
  • Dual N-Channel: Featuring a dual N-Channel configuration, the DMC6040SSD-13 allows for a more compact design by integrating two transistors in a single package, simplifying circuit layouts and reducing component count.
  • PowerDI® 123 Package: Enclosed in the proprietary PowerDI® 123 package, it ensures a minimal footprint on the PCB and robust thermal performance, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and RoHS compliant, minimizing the ecological footprint and ensuring compatibility with global environmental regulations.

Applications

The DMC6040SSD-13 is versatile and can be employed in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Reliability and Performance

Diodes Incorporated ensures that the DMC6040SSD-13 meets the highest standards of reliability and performance. This MOSFET is subjected to rigorous testing and quality control measures to guarantee that it performs to the specifications under various conditions and throughout its lifespan.

In summary, the DMC6040SSD-13 from Diodes Incorporated is a superior choice for designers looking to optimize their power management systems with a reliable, efficient, and compact MOSFET solution. Its advanced features and compliance with environmental standards make it a future-ready component for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2614 $50.9730
410+ $0.2449 $100.4090
635+ $0.2366 $150.2410
910+ $0.2200 $200.2000
1,185+ $0.2118 $250.9830
1,475+ $0.2035 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess