EN
  • EN
  • DE

AP4370KTR-G1

Part No AP4370KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description ACDC PSR SWITCHER SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications Quick Charge Decoder
Current - Supply 80μA
Supply Voltage (V) 4.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801700-AP4370KTR-G1
Ultra Librarian 3D Model Ultra Librarian AP4370KTR-G1 CAD Model

Description

Introducing the AP4370KTR-G1 from Diodes Incorporated

The AP4370KTR-G1 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Diodes Incorporated, a global leader in high-quality semiconductor products. This innovative component is engineered to cater to the demanding requirements of modern electronic applications, offering both efficiency and reliability.

The AP4370KTR-G1 is a part of the AP4370 series, which are known for their high-performance active power factor correction (PFC) controllers. These controllers are specifically tailored for use in switch-mode power supplies (SMPS), LED drivers, and other power conversion applications that require power factor correction to enhance energy efficiency and meet regulatory standards.

Key Features of AP4370KTR-G1

  • High-Efficiency PFC Control: The device employs a continuous conduction mode (CCM) PFC control algorithm that ensures high power factor and low THD (Total Harmonic Distortion), making it suitable for high-power applications.
  • Wide Operating Voltage Range: It operates across a broad input voltage range, accommodating various global power standards and ensuring versatility in different market segments.
  • Low Standby Power Consumption: With an emphasis on energy-saving, the AP4370KTR-G1 boasts low standby power consumption, contributing to the overall efficiency of the end application.
  • Integrated Protections: The IC includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown, safeguarding the system against potential damage from electrical anomalies.

Applications

The AP4370KTR-G1 is ideal for a range of applications, including:

  • AC-DC Adapters for Laptops and PCs
  • Flat Panel Television and Monitors Power Supplies
  • LED Lighting and Street Light Drivers
  • Power Supplies for Networking and Telecommunication Devices

Diodes Incorporated's commitment to quality is evident in the AP4370KTR-G1's design and performance. The device is available in a RoHS-compliant SOP-8 package, ensuring compatibility with automated assembly processes and adherence to environmental standards.

With its robust feature set and proven reliability, the AP4370KTR-G1 is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3560 $58.7400
400+ $0.2921 $116.8400
615+ $0.2830 $174.0450
845+ $0.2739 $231.4455
1,095+ $0.2647 $289.8465
1,460+ $0.2374 $346.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess