EN
  • EN
  • DE

SSR1N60B

Part No SSR1N60B
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description 600V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259699-SSR1N60B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSR1N60B CAD Model

Description

The SSR1N60B is a high voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-efficiency switching applications, such as power supplies, DC-DC converters, and motor control circuits. The device features low on-resistance (RDS(on)), fast switching speed, and high avalanche ruggedness, making it suitable for demanding applications.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting
  • Battery Chargers

Features:

  • Drain-Source Voltage (VDSS): 600V
  • Gate-Source Voltage (VGSS): ±30V
  • Continuous Drain Current (ID): 0.8A
  • On-Resistance (RDS(on)): Low on-resistance for efficient power conversion
  • Gate Charge (Qg): Low gate charge for fast switching speed
  • Avalanche Ruggedness: High avalanche energy capability
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-92
  • Fast Switching Speed: Reduces switching losses.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Fast Switching: Reduces switching losses in high-frequency applications.
  • Reliable Performance: High avalanche ruggedness ensures robust operation.
  • Easy to Use: Standard TO-92 package simplifies assembly.

Additional Details:

The SSR1N60B MOSFET is designed to provide excellent performance in high-voltage switching applications. The low on-resistance reduces conduction losses, resulting in higher efficiency and lower operating temperatures. The fast switching speed minimizes switching losses, further improving efficiency. The high avalanche ruggedness ensures that the device can withstand transient voltage spikes without damage. The device is housed in a standard TO-92 package, making it easy to use in through-hole assembly processes. The SSR1N60B is commonly used in switching power supplies, DC-DC converters, and motor control circuits where high efficiency, fast switching, and reliable performance are required. The high voltage rating makes it suitable for applications with high voltage requirements.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5248 $58.0704
56+ $2.0721 $116.0376
87+ $2.0074 $174.6438
119+ $1.9427 $231.1813
154+ $1.8780 $289.2120
206+ $1.6840 $346.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess