EN
  • EN
  • DE

AP43331NMTR-G1

Part No AP43331NMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description ACDC DECODER,SO-8,T&R,4K / PMIC 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Current - Supply 880µA
Voltage - Supply 3.2V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number AP43331
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP43331NMTR-G1DIDKR,AP43331NMTR-G1DICT,AP43331NMTR-G1DITR
Standard Package 4,000
Win Source Part Number 1045396-AP43331NMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP43331NMTR-G1 CAD Model

Description

The AP43331NMTR-G1 is a high-performance, feature-rich integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular IC is tailored for advanced power management applications, providing efficient and reliable operation in a variety of electronic devices.

Key Features

  • Precision Voltage Reference: The device includes a highly accurate voltage reference that ensures stable and consistent performance.
  • Low Quiescent Current: Designed for energy-sensitive applications, the AP43331NMTR-G1 boasts a low quiescent current, minimizing power consumption when the device is in a standby state.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for harsh environments or thermally demanding applications.
  • High PSRR (Power Supply Rejection Ratio): The IC features an excellent PSRR, which contributes to noise reduction and improves overall system stability.
  • Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, providing designers with flexibility in their power supply design.

Applications

The AP43331NMTR-G1 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Package and Quality

This IC is available in a compact package, which is ideal for space-constrained applications. The AP43331NMTR-G1 is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components. Diodes Incorporated is committed to providing high-quality products, and this IC is no exception, having undergone rigorous testing to ensure reliability and performance.

Conclusion

In summary, the AP43331NMTR-G1 from Diodes Incorporated is a robust and flexible power management solution that can be integrated into a wide range of electronic systems. With its precision voltage reference, low power consumption, and adjustable output, it stands out as an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,548 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess