EN
  • EN
  • DE

DX07S024JJ2R1300

Part No DX07S024JJ2R1300
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCP USB3.1 TYPEC 24P SMD RA  /  USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Pick and Place
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A
Voltage - Rated 20V
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number DX07S024
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 670-2794-6,670-2794-1,670-2794-2
Standard Package 1,300
Win Source Part Number 1056545-DX07S024JJ2R1300
Ultra Librarian 3D Model Ultra Librarian DX07S024JJ2R1300 CAD Model

Description

The JAE Electronics DX07S024JJ2R1300 is a USB-C (USB TYPE-C) connector that has a Win Source Part Number of 1056545.

  • Termination: solder
  • Contact Finish: gold
  • Packaging: tape and reel
  • Contacts: 24
  • Type: receptacle
  • Specification: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
  • Shielding: shielded
  • Ingress Protection: no ingress protection rating
  • Ports: 1
  • Standard Package: 1,300
  • Voltage: 20V
  • Mounting Feature: horizontal
  • Mating Cycles: 10,000
  • Insulation Color: black
  • Mounting Type: surface mount, right angle, and through-hole
  • Temperature Range: -30°C to 80°C
  • Shell/Shielding Material: steel, stainless
  • Alternative Parts: 7-188275-4, 770849-8, 3-640442-5, 90059-0007, 87568-1493, and 105017-0001
  • MSL Level: 1 (unlimited)
  • Current Rating: 0.25A and 1.25A
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Molex, LLC
56579-0519 Molex USB Connectors USB Mini-AB Recept On-The-Go Rt.Angle datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903
Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0674 $53.3700
115+ $0.8758 $100.7170
180+ $0.8485 $152.7300
245+ $0.8211 $201.1695
315+ $0.7937 $250.0155
425+ $0.7116 $302.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,911 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess