EN
  • EN
  • DE

NS9750B-A1-I162

Part No NS9750B-A1-I162
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM9 MICROPROCESSOR 388BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series NET+ARM®
Package Tray
Part Status Not For New Designs
Core Processor ARM9®
Number of I/O 50
Program Memory Type External Program Memory
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 388-BBGA
Case / Package 388-BGA (35x35)
Family Name NS9750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 602-2219, NS9750B-A1-I162-ND
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887631-NS9750B-A1-I162
Ultra Librarian 3D Model Ultra Librarian NS9750B-A1-I162 CAD Model

Description

The Digi International electronic component is an integrated circuit (IC) with a series of NET+ARM.

  • Operating Temperature: -40°C to 85°C
  • Core Processor: ARM9
  • Mounting: Surface-mounted
  • I/Os: 50
  • Program Memory Type: External program memory
  • Status: Not for new designs
  • Win Source Part Number: 887631-NS9750B-A1-I162

You May Also Be Interested in

Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess