EN
  • EN
  • DE

LM3492HCMHX/NOPB

Part No LM3492HCMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Two-Channel, Individual Dimmable LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 4.5V
Voltage Supply MAX 65V
Output Current per Channel 50mA ~ 250mA
Frequency 200kHz ~ 1MHz
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1198934-LM3492HCMHX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3492HC
Introduction Date March 28, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3492HCMHX/NOPB CAD Model

Description

The LM3492HCMHX/NOPB is a sophisticated LED driver integrated circuit (IC) manufactured by Texas Instruments (TI), designed to provide a highly efficient solution for driving and controlling LEDs in various lighting applications. This component is particularly well-suited for automotive and industrial lighting systems, where reliability and performance are critical.

Key Features

  • Dual-Channel Output: The LM3492HCMHX/NOPB can independently control two channels of LEDs, offering flexibility in creating multiple lighting configurations within a single system.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with a range of automotive and industrial voltage systems.
  • Adaptive Dimming Capability: It features an advanced adaptive dimming function that allows for seamless brightness control, enhancing visual comfort and energy efficiency.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC and the LEDs from overheating, ensuring the longevity and reliability of the lighting system.
  • Current Regulation: Precise current regulation ensures consistent light output, maintaining uniform brightness across all connected LEDs.

Applications

  • Automotive interior and exterior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • LED backlighting for displays

Quality and Reliability

The LM3492HCMHX/NOPB is available in a 20-pin TSSOP package, which is designed for optimal thermal performance and space efficiency. As with all Texas Instruments products, this LED driver IC is produced with high-quality standards, ensuring that it meets the stringent requirements of industrial and automotive applications. The "NOPB" designation indicates that this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0893 $56.6251
16+ $6.6374 $106.1984
24+ $6.4300 $154.3200
33+ $6.2226 $205.3458
42+ $6.0152 $252.6384
56+ $5.3929 $302.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess