EN
  • EN
  • DE

MEC1428-SZ-C1-TR

Part No MEC1428-SZ-C1-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description SRAM /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel
Applications Keyboard and Embedded Controller
Core Processor MIPS32® M14K™
Program Memory Type External Program Memory
RAM Size 192KB
Interface I²C, LPC, SMBus, SPI, UART
Number of I/O 108
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 144-WFBGA
Supplier Device Package 144-WFBGA (9x9)
Base Product Number MEC1428
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names MEC1428-SZ-C1-CT,MEC1428-SZ-C1-DKR
Standard Package 3,000
Win Source Part Number 976812-MEC1428-SZ-C1-TR
Ultra Librarian 3D Model Ultra Librarian MEC1428-SZ-C1-TR CAD Model

Description

MEC1428-SZ-C1-TR: A High-Performance I/O Expander from Microchip Technology

The MEC1428-SZ-C1-TR is a state-of-the-art I/O expander integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced chip is designed to enhance the functionality of your embedded systems by increasing the number of I/O ports available, making it an ideal choice for applications with limited GPIOs on the main processor or microcontroller.

Key Features:

  • Expansive I/O Interface: The MEC1428-SZ-C1-TR offers a substantial increase in I/O ports, allowing for the connection of multiple peripherals and devices without the need for a larger or more expensive microcontroller.
  • High-Speed I2C Interface: Equipped with a fast I2C interface, this I/O expander ensures rapid data transfer between the expander and the main processor, enabling efficient communication and control over the additional I/Os.
  • Configurable Ports: The ports on the MEC1428-SZ-C1-TR can be individually configured as input or output, providing flexibility to suit a wide range of application requirements.
  • Interrupt Output: An interrupt output feature is included, which can be programmed to alert the main processor of changes in input status, thus improving system responsiveness and efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, the MEC1428-SZ-C1-TR is optimal for battery-powered and energy-conscious applications, ensuring minimal impact on the overall power budget of the system.

Applications:

The MEC1428-SZ-C1-TR is versatile and can be used in a variety of industries and applications, such as:

  • Embedded systems with limited GPIOs
  • Consumer electronics
  • Industrial automation
  • Automotive control systems
  • Smart home devices

With its robust design and easy integration, the MEC1428-SZ-C1-TR from Microchip Technology is a perfect solution for expanding the I/O capabilities of your embedded projects. Whether you're designing the next generation of consumer electronics or developing sophisticated industrial automation systems, this I/O expander chip provides the reliability, performance, and flexibility you need to create innovative and responsive products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8609 $61.7481
21+ $5.6294 $118.2174
32+ $5.4534 $174.5088
44+ $5.2776 $232.2144
57+ $5.1016 $290.7912
76+ $4.5740 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess