EN
  • EN
  • DE

HFJ11-1G01ERL

Part No HFJ11-1G01ERL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description FastJack Single Port RJ45 Right Angle Gigabit Ethernet Modular Jack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Contact Material Gold
Depth 21.59 mm
Gender Female
Height 15.8496 mm
Lead Free Yes
Length 15.88 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions Loaded 8
Orientation Right Angle
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Width 15.88 mm
Win Source Part Number 993810-HFJ11-1G01ERL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G01ERL CAD Model

Description

The Halo Electronics HFJ11-1G01ERL is a modular connector electronic component that has a low popularity.

  • Positions Loaded: 8
  • Termination: Soldering
  • Contact Material: Gold
  • Maximum Temperature: 70°C
  • Mounting Type: Through-hole
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Molex, LLC
Conn RJ-11 F 6 POS 2.04mm Solder RA Thru-Hole 4 Terminal 1 Port Cat 3 Tube
Lowest to $0.7819
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
Lowest to $1.3416
Molex, LLC
Conn SDL RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port
Lowest to $9.3070
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $8.1612
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Surface Mount, 6/4, 1.27µm Gold Plating
Need more? Email Us
Molex, LLC
Conn Modular Jack F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 3 Tray
Lowest to $1.2457
Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1791
Molex, LLC
MODJACK RA LOPRO 50 AU INV W/SHI / Jack Modular Connector
Lowest to $3.0190

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess