The LM3533TMX-40/NOPB is a highly advanced, high-efficiency, white LED driver designed and manufactured by Texas Instruments, a renowned global semiconductor company.
- LEDs: Designed to drive up to 11 white LEDs in parallel, with each LED having its own individual current sink.
- Efficiency: Impressive 90% efficiency.
- Ambient Light Sensing: Automatically adjusts the brightness of the LEDs based on the surrounding light conditions.
- Input Voltage Range: 2.7V to 5.5V
- Flexibility: Multiple ways to control the LED current, including I2C compatible PWM inputs and an analog control input.
- Safety Features: Over-voltage protection, over-temperature protection, and short-circuit protection.
- Operating Temperature Range: -40°C to 85°C
- Package: Compact, space-saving 20-pin WQFN package.
- Compliance: RoHS compliant and lead-free.