EN
  • EN
  • DE

557-1502-203F

Part No 557-1502-203F
Manufacturer Dialight
Catalog OEM Parts (0 - 9)
Description LED Panel Mount Indicator Uni-Color Red 800mcd Automotive 2-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Current 80 mA
Depth 19.8 mm
Forward Current 80 mA
Forward Voltage 5 V
Illumination Color Red
Lead Free Yes
Length 19.8 mm
Lens Color Red
Life (Hours) 100000 hours
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Panel
Number of Elements 1
Number of LEDs 1
Number of Pins 2
Operating Supply Voltage 5 V
Radiation Hardening No
Ratings Water Resistant
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8541402000
Termination Wire Leads
Voltage 5 V
Win Source Part Number 1039292-557-1502-203F
Categories OEM Parts(0-9)
Manufacturer Dialight
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 557-1502-203F CAD Model

Description

The 1039292-557-1502-203F is an LED that belongs to the OEM Parts(0-9) category manufactured by Dialight.

  • Category: OEM Parts(0-9)
  • Color: Red
  • Water Resistant: Yes
  • Leads: Wire Leads
  • Lead Length: 19.8 mm
  • Voltage: 5 V
  • Forward Voltage: 5 V
  • Forward Current: 80 mA
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 85 degrees Celsius
  • Lead-Free: Yes
  • Mount: Panel
  • ROHS Compliant: Yes
  • Life: 100000 hours

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess