EN
  • EN
  • DE

6915-1002-030

Part No 6915-1002-030
Manufacturer TE Connectivity
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr TE Connectivity Measurement Specialties
Series 6915
Package Bag
Product Status Obsolete
For Measuring Rotary Position
Technology Resistive
Rotation Angle - Electrical, Mechanical 0° ~ 340°, Continuous
Output Resistive
Output Signal Clockwise Increase
Actuator Type Exposed Element - Rotary
Linearity ±0.5%
Resistance 5 kOhms
Resistance Tolerance ±10%
Mounting Type Custom
Termination Style Wire Leads
Temperature Range - Operating -65°C ~ 125°C
Package / Case Ring, Wire Leads
Base Product Number 6915
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Other Names 223-1165
Standard Package 1
Win Source Part Number 1018437-6915-1002-030
Ultra Librarian 3D Model Ultra Librarian 6915-1002-030 CAD Model

Description

The 6915-1002-030 is a position sensor manufactured by TE Connectivity. It is designed to measure angle or linear position, providing an electrical output that corresponds to the physical position of a target object.

Applications

  • Robotics
  • Automotive Systems (Throttle Position, Steering Angle)
  • Industrial Automation
  • Valve Position Control
  • Medical Equipment

Features

  • Non-Contact Sensing Technology
  • High Accuracy and Resolution
  • Long Life Expectancy
  • Robust Design
  • Analog or Digital Output (depending on the specific model)

Benefits

  • Precise Position Measurement
  • Reduced Wear and Tear
  • Reliable Performance in Harsh Environments
  • Easy Integration into Control Systems
  • Improved System Efficiency

Technical Specifications

The 6915-1002-030 typically operates on a low DC voltage (e.g., 5VDC). The output signal can be either analog (voltage or current) or digital (PWM, SPI). The sensing range (angle or linear displacement) is a critical parameter. Accuracy and resolution define the precision of the measurement. The operating temperature range influences the sensor's suitability for different environments. Housing material provides protection against mechanical and chemical stresses. The non-contact technology minimizes wear, ensuring long-term reliability.

This position sensor is used in a variety of applications where accurate and reliable position measurement is critical. Its non-contact design eliminates wear and tear, extending the sensor's lifespan. The robust construction ensures reliable operation in demanding industrial or automotive environments. The electrical output is easily integrated into control systems for closed-loop control and feedback applications.

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Allegro MicroSystems, LLC
SENSOR ROTARY SOLDER PAD / Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
HALLOW SHAFT RESOLVER - SIZE 15
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $909.0909 $909.0909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess