EN
  • EN
  • DE

6609117-6

Part No 6609117-6
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT MOD RCPT IEC320-C14 PNL  /  Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series GG, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 6A
Voltage - IEC 120/250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.250" (6.3mm)
Fuse Holder, Drawer Fuse Holder
Panel Cutout Dimensions Rectangular - 31.50mm x 32.77mm
Approval Agency CSA, UL, VDE
Base Product Number 6609117
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names -6609117-6-SI,CCM1705,1609117-6,CCM1705-NDR,6EGS1-2,6EGS1-2-ND,6EGS12,-6EGS1-2-SI,-6EGS1-2-SI-ND
Standard Package 36
Win Source Part Number 1032707-6609117-6
Ultra Librarian 3D Model Ultra Librarian 6609117-6 CAD Model

Description

The TE Connectivity Corcom Filters GG series features a 3 position IEC 320-C14 receptacle connector with male blades - module termination.

  • Connector: quick connect - 0.250" (6.3mm)
  • Packaging: bulk packaging
  • Filtered: (EMI, RFI) - commercial
  • Fuse Holder: drawer
  • Panel Cutout Dimensions: rectangular - 31.50mm x 32.77mm
  • Mounting: panel mount, snap-in
  • Standard Package: 36
  • HTSUS: 8536.30.8000

You May Also Be Interested in

Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors
Lowest to $0.2620
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.4924
TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors
Lowest to $0.3202
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
ENHANCED PERFORMANCE SNAP-IN COM
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess