EN
  • EN
  • DE

SS14 T/R

Part No SS14 T/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340421-SS14 T/R
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian SS14 T/R CAD Model

Description

The SS14 T/R is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency, fast switching, and low forward voltage drop, making it suitable for a wide range of applications, particularly in power supplies and high-frequency circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in various circuits.
  • Free-Wheeling Diode: Used as a free-wheeling diode to protect inductive loads.
  • LED Lighting: Utilized in LED lighting systems for efficient rectification.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Suitable for automated assembly and space-saving designs.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Low forward voltage drop leads to higher energy efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Compact Size: Surface mount package saves valuable board space.
  • Simplified Assembly: Surface mount design allows for automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures environmental compatibility.

Additional Details

The SS14 T/R is packaged in a standard surface-mount package. It typically features a maximum average forward current of 1A and a peak reverse voltage of 40V. The forward voltage drop is typically around 0.5V. Its fast reverse recovery time makes it ideal for high-frequency switching applications. The device is commonly used in portable devices, power adapters, and other applications where efficiency and size are critical.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1045 $50.1600
1,025+ $0.0979 $100.3475
1,590+ $0.0946 $150.4140
2,275+ $0.0880 $200.2000
2,955+ $0.0847 $250.2885
3,690+ $0.0814 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,040 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess