Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series MTA-156
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.156" (3.96mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.400" (10.16mm)
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.300" (7.62mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin-Lead
Contact Material Copper Alloy
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Applications General Purpose, Industrial
Base Product Number 641210
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A24174
Standard Package 2,000
Win Source Part Number 1018337-641210-2
Ultra Librarian 3D Model Ultra Librarian 641210-2 CAD Model

Description

The TE Connectivity AMP Connectors MTA-156 1018337-641210-2 is a rectangular connector (header, male pins) that is a part of the Connectors, Interconnects category.

  • Applications: General purpose and industrial
  • Rows: One
  • Positions: Two
  • Pitch-Mating: 0.156 inches (3.96mm)
  • Contact Finish-Mating: Gold
  • Contact Finish Thickness-Mating: 30.0µin (0.76µm)
  • Contact Finish-Post: Tin-Lead
  • Voltage Rating: 600VAC
  • Mounting Type: Through Hole, Right Angle
  • Alternative Parts: A24174

You May Also Be Interested in

Molex, LLC
2.54mm (.100) Pitch C-Grid® PC Board Connector, Single Row, Vertical, 10 Circuits
Lowest to $1.8535
ECAD model for 90147-1110
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Need more? Email Us
ECAD model for 22-28-4063
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
ECAD model for 2086591240
Molex, LLC
0.80mm (.031") Pitch Header, Surface Mount, Dual Row, Vertical Stacking, 4.50 and5.50mm (.177 and .217") Stacking Heights, Lead-free, 20 Circuits
Lowest to $4.6214
ECAD model for 53307-2071
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
ECAD model for 480-10-214-00-001101
Molex, LLC
3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount Compatible, Dual Row, Vertical, with PCB Polarizing Peg, 24 Circuits
Lowest to $8.9257
ECAD model for 43045-2414
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.1035
ECAD model for 171639-1
TE Connectivity
CONN SOCKET 20AWG CRIMP TIN / Socket Contact Tin 20 AWG Crimp Stamped
Lowest to $0.0569
ECAD model for 7-1452656-1
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
ECAD model for 40-600-10

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention