EN
  • EN
  • DE

1SMB5915BT3

Part No 1SMB5915BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 3W SMB / 3 Watt Plastic Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Power - Max 3W
Impedance (Maximum) (Zzt) 7.5 Ohms
Current - Reverse Leakage at Vr 25μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5915
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811200-1SMB5915BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5915BT3 CAD Model

Description

1SMB5915BT3 Zener Voltage Regulator Diode by ON Semiconductor

The 1SMB5915BT3 is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This robust diode is engineered to provide excellent voltage regulation with a high level of precision and stability, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Voltage Range: The 1SMB5915BT3 offers a broad Zener voltage range, ensuring versatility for different circuit requirements.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The device comes in a surface-mount SMB package, which is compact and ideal for automated assembly processes, saving space on the PCB.
  • Thermal Resistance: The thermal resistance specifications ensure reliable operation over a wide temperature range, contributing to the diode's robustness.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation and stability, critical for sensitive electronics.

Applications:

The 1SMB5915BT3 is suitable for various applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive circuits
  • Overvoltage protection in industrial systems
  • Automotive electronics where consistent voltage is crucial
  • Telecommunication infrastructure that requires reliable voltage regulation

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the 1SMB5915BT3 is no exception. It has undergone rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry. The device's reliability is backed by ON Semiconductor's reputation for producing durable and dependable components.

Whether you're designing a power supply, looking to protect sensitive electronic components, or need precise voltage regulation, the 1SMB5915BT3 Zener diode from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1085 $50.4525
990+ $0.1015 $100.4850
1,535+ $0.0980 $150.4300
2,200+ $0.0910 $200.2000
2,860+ $0.0875 $250.2500
3,575+ $0.0840 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess