EN
  • EN
  • DE

MPXHZ6250A6U

Part No MPXHZ6250A6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE ELEMENT 8SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) Absolute - 0.3 V ~ 4.9 V 8-SOIC (0.295", 7.50mm Width)
Manufacturer NXP
Series MPXHZ6250A
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SSOP
Family Name MPXHZ6250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-13756, 935321185174, MPXHZ6250A6U-ND
Quantity per package 65
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885880-MPXHZ6250A6U
Ultra Librarian 3D Model Ultra Librarian MPXHZ6250A6U CAD Model

Description

Product Overview: MPXHZ6250A6U Pressure Sensor from NXP

The MPXHZ6250A6U is a high-quality, piezoresistive pressure sensor from NXP Semiconductors, designed to deliver accurate and reliable performance for a wide range of applications. This sensor is part of NXP's MPX series, which is renowned for its robust design and exceptional precision in measuring pressure differences.

Key Features

  • Pressure Range: The MPXHZ6250A6U operates within a pressure range of 0 to 250 kPa, making it suitable for a variety of mid-pressure applications.
  • Temperature Compensated: This sensor comes with integrated temperature compensation, ensuring stable outputs over a temperature range of -40°C to +125°C.
  • High Sensitivity: The device offers a high sensitivity output that varies with applied pressure, providing precise readings for accurate monitoring.
  • Analog Output: It provides an analog output that can be easily interfaced with various types of electronics, including microcontrollers and analog-to-digital converters.
  • Calibrated: Each MPXHZ6250A6U sensor is individually calibrated and tested to ensure the highest quality and performance standards.

Applications

The MPXHZ6250A6U is versatile and can be used in a range of industries, including automotive systems, industrial controls, medical devices, and consumer products. Its precise measurement capabilities make it ideal for:

  • Engine control systems
  • Air conditioning systems
  • Hydraulic pressure detection
  • Medical instrumentation
  • Weather stations

Quality and Reliability

NXP is committed to providing products that meet the highest standards of quality and reliability. The MPXHZ6250A6U is no exception, built to offer consistent performance even in the harshest environments. With its rugged construction, it is designed to withstand the rigors of daily use, ensuring a long operational life for your applications.

Whether you're developing sophisticated industrial systems or innovative consumer electronics, the MPXHZ6250A6U from NXP is an excellent choice for your pressure sensing needs, offering the perfect blend of performance, durability, and precision.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0053 $68.0212
9+ $13.9531 $125.5779
13+ $13.5171 $175.7223
18+ $13.0811 $235.4598
23+ $12.6451 $290.8373
31+ $11.3369 $351.4439
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess