EN
  • EN
  • DE

MPXH6101A6T1

Part No MPXH6101A6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 14.8PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 2.18PSI ~ 15.23PSI (15kPa ~ 105kPa) Absolute - 0.2 V ~ 5 V 8-SOIC (0.295", 7.50mm Width)
Manufacturer NXP
Series MPXH6101A
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SSOP
Family Name MPXH6101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MPXH6101A6T1DKR, MPXH6101A6T1CT, MPXH6101A6T1TR, 935316805128
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885877-MPXH6101A6T1
Ultra Librarian 3D Model Ultra Librarian MPXH6101A6T1 CAD Model

Description

Product Overview: MPXH6101A6T1 - NXP

The MPXH6101A6T1 is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver high-precision readings for a wide range of applications. This integrated silicon pressure sensor is tailored for a host of uses, including automotive systems, industrial controls, and consumer products.

Key Features

  • Pressure Range: The sensor operates over a pressure range of 15 to 110 kPa, making it versatile for various atmospheric and non-corrosive gas pressure measurements.
  • Temperature Compensated: It comes with built-in temperature compensation from -40°C to +125°C, ensuring reliable performance over a wide temperature range.
  • High Sensitivity: The MPXH6101A6T1 offers a high sensitivity output that varies with applied pressure.
  • Calibrated: Each unit is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and non-linearity, which results in high accuracy measurements.
  • Package: The sensor is provided in a small outline package (SOP) with ported and non-ported options, making it easy to integrate into various design layouts.

Applications

The versatility of the MPXH6101A6T1 allows for its use in a diverse array of applications. It is particularly well-suited for:

  • Automotive engine control systems
  • Altitude and airspeed measurements in avionics
  • Industrial process control
  • Weather station equipment
  • Medical devices such as respiratory systems

Quality and Reliability

NXP's commitment to quality ensures that the MPXH6101A6T1 meets stringent reliability standards for industrial and automotive-grade components. The product is RoHS compliant and is designed to maintain performance in harsh environments.

Technical Specifications

Parameter Value
Pressure Range 15 to 110 kPa
Temperature Range -40°C to +125°C
Sensitivity Varies with pressure
Package Type SOP (Small Outline Package)

You May Also Be Interested in

Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5418 $69.2508
13+ $9.4703 $123.1139
19+ $9.1743 $174.3117
27+ $8.8784 $239.7168
34+ $8.5825 $291.8050
46+ $7.6946 $353.9516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess