Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr DFRobot
Package Bulk
Product Status Active
Platform Arduino
Type RF
Function GSM/GPRS
Utilized IC / Part SIM7000A
Contents Board(s)
Interconnect System Arduino R3 Shield
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 845811-DFR0763
Ultra Librarian 3D Model Ultra Librarian DFR0763 CAD Model

Description

The 845811-DFR0763 is a GSM/GPRS expansion board from DFRobot.

  • Product: GSM/GPRS Expansion Board
  • Manufacturer: DFRobot
  • Compatibility: Arduino
  • IC Used: SIM7000A
  • Package: Bulk
  • Applications: Remote monitoring and tracking systems
  • Features: User-friendly interface, programmable using Arduino software

You May Also Be Interested in

Seeed Technology Co., Ltd
GROVE -RECORDER V2.0 / ISD1820PY, NS8002 Voice Record/Playback Audio Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 107020007
Infineon Technologies
KIT DC MOTOR BTN8982 / BTN8982 Motion Motor Control Evaluation Board Automotive
Need more? Email Us
ECAD model for DCMOTORCONTRBTN8982TOBO1
Digilent, Inc.
BOARD PMODAD2 FOR AD7991
Need more? Email Us
ECAD model for 410-217
Adafruit Industries LLC
ULTIMATE GPS LOGGER SHIELD / GPS Logger Data Acquisition Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 1272
STMicroelectronics
X-NUCLEO-IKS01A3
Need more? Email Us
ECAD model for X-NUCLEO-IKS01A3
Pi-Top
PI-TOPSPEAKER
Need more? Email Us
ECAD model for ACSPGY200000
Seeed Technology Co., Ltd
ENERGY SHIELD / CN3065/ISL97516/LM293 Battery Charger Shield Board
Need more? Email Us
ECAD model for 106030000
Olimex LTD
UEXT BOARD HMC5883L COMPASS / 3-AXIS DIGITAL COMPASS WITH 12-BIT ADC
Need more? Email Us
ECAD model for MOD-HMC5883L
Seeed Technology Co., Ltd
GROVE LED STRING LIGHT / AIC1896 LED Driver Grove Board
Need more? Email Us
ECAD model for 104020005

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention