EN
  • EN
  • DE

ACSPGY200000

Part No ACSPGY200000
Manufacturer Pi-Top
Catalog Evaluation Boards - Expansion Boards
Description PI-TOPSPEAKER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Pi-Top
Package Box
Product Status Obsolete
Platform pi-top
Type Audio
Function Speaker
Contents Board(s)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.21.0000
Win Source Part Number 854276-ACSPGY200000
Ultra Librarian 3D Model Ultra Librarian ACSPGY200000 CAD Model

Description

The ACSPGY200000 is an audio expansion board designed for use with the pi-top platform.

  • Function: Audio Enhancement for pi-top
  • Win Source Part Number: 854276-ACSPGY200000
  • Package: Box
  • Standard Quantity: 10 pieces
  • Compatibility: pi-top platform
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS: 8518.21.0000
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
STMicroelectronics
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Infineon Technologies
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
Infineon Technologies
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess