Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Series Hookitâ„¢
Package Bag
Product Status Active
Type Disc
Abrasive Material Aluminum Oxide
Abrasive Grit P220
Color Red
Diameter 6.00" (152.40mm)
Applications Sanding
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 6805.20.0000
Win Source Part Number 929827-P220
Ultra Librarian 3D Model Ultra Librarian P220 CAD Model

Description

The 3M Hookitâ„¢ Red Disc is a high-quality abrasive disc designed for sanding applications.

  • Diameter: 6.00 inches (152.40mm)
  • Package: Bag
  • Material: Aluminum Oxide
  • Grit Size: P220
  • Status: Active
  • ECCN: EAR99

You May Also Be Interested in

Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0382
ECAD model for AP2003
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40075
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
ECAD model for 40086
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3764
ECAD model for BL10
Wiha
SCREWDRIVER HEX .7 X 40MM
Need more? Email Us
ECAD model for 27550
Wiha
COMBINATION RATCHET WRENCH 1-1/4
Lowest to $6.5194
ECAD model for 30343
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0142
ECAD model for 1A
Klein Tools, Inc.
STRIP/CRIMP 10-20 SLD 12-22 STR
Lowest to $3.4836
ECAD model for 1009
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
ECAD model for 40074

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2788 $67.6728
14+ $9.2544 $129.5616
22+ $8.9659 $197.2498
30+ $8.6762 $260.2860
39+ $8.3877 $327.1203
52+ $7.5197 $391.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention