EN
  • EN
  • DE

107020007

Part No 107020007
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE -RECORDER V2.0 / ISD1820PY, NS8002 Voice Record/Playback Audio Grove Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Seeed Technology Co., Ltd
Series -
Package Bulk
Platform Grove
Type Audio
Function Voice Record/Playback
Utilized IC / Part ISD1820PY, NS8002
Contents Board(s)
Suggested Programming Environment -
Interconnect System Grove
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1382350-107020007
Ultra Librarian 3D Model Ultra Librarian 107020007 CAD Model

Description

The 107020007 is an evaluation board designed for voice record/playback applications.

  • Applications: Voice Record/Playback
  • Integrated Circuits: ISD1820PY and NS8002
  • Platform: Grove
  • Functionality: Recording and Playing Back Voice Messages
  • Package: Bulk
  • Includes: Board(s)
  • Manufacturer: Seeed Technology Co., Ltd
  • Moisture Sensitivity Level: 1 (unlimited)
  • HTSUS Code: 8473.30.1180

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
Adafruit Industries LLC
DS3231 PRECISION RTC FEATHERWING
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess