EN
  • EN
  • DE

104020005

Part No 104020005
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE LED STRING LIGHT / AIC1896 LED Driver Grove Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Grove
Type Opto
Function LED String Light
Utilized IC / Part AIC1896
Contents Board, Cable, LED String
Win Source Part Number 768371-104020005
Popularity Medium
Supply and Demand Status Limited
Family Name 104020005
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 104020005 CAD Model

Description

The Seeed Technology Co., Ltd 768371-104020005 is a LED string light that comes with a board, cable, and LED string.

  • IC/Part: AIC1896
  • Grove Platform Family Name: 104020005
  • Category: Development Boards, Kits, Programmers
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2028

You May Also Be Interested in

MikroElektronika
ALTITUDE CLICK
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BOARD PH MONITOR AD7793
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess