EN
  • EN
  • DE

DCMOTORCONTRBTN8982TOBO1

Part No DCMOTORCONTRBTN8982TOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description KIT DC MOTOR BTN8982 / BTN8982 Motion Motor Control Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Infineon Technologies
Platform Arduino
Type Power Management
Function Motor Control/Driver
Utilized IC / Part BTN8982TA, IPD90P04P4L
Contents Board
Win Source Part Number 770575-DCMOTORCONTRBTN8982TOBO1
Popularity Medium
Supply and Demand Status Balance
Family Name DCMOTORCONTRBTN8982TOBO1
Introduction Date November 05, 2014
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DCMOTORCONTRBTN8982TOBO1 CAD Model

Description

The DCMOTORCONTRBTN8982TOBO1 is an evaluation board from Infineon Technologies designed to showcase and facilitate the use of their motor control ICs, specifically the BTN8982TA. This board allows engineers to quickly prototype and test motor control applications, making it ideal for development and experimentation with DC motors.

Applications

  • Robotics: Evaluating motor control for robotic arms, mobile robots, and other robotic systems.
  • Automotive: Testing motor control for applications like window lifts, seat adjustment, and fan control.
  • Industrial automation: Prototyping motor control for conveyor belts, pumps, and other automated equipment.
  • Consumer appliances: Evaluating motor control for applications like power tools and kitchen appliances.
  • Hobbyist projects: Provides a platform for learning and experimenting with DC motor control.

Features

  • BTN8982TA Half-Bridge: Contains the BTN8982TA high-current half-bridge for DC motor control.
  • Microcontroller Interface: Designed for easy connection to a microcontroller for control signals.
  • Current Sensing: Includes circuitry for measuring motor current.
  • Protection Features: Implements overcurrent, overvoltage, and overtemperature protection.
  • On-board Power Supply: May include a built-in power supply or require an external power source, depending on the specific version.
  • Test Points: Provides convenient test points for monitoring signals and debugging.

Benefits

  • Rapid Prototyping: Simplifies and accelerates the development of DC motor control applications.
  • Easy Evaluation: Allows engineers to easily evaluate the performance of Infineon's motor control ICs.
  • Reduced Development Time: Provides a ready-to-use platform for experimenting with different motor control strategies.
  • Enhanced Safety: Built-in protection features help prevent damage to the motor and the driver circuit.
  • Versatile Platform: Suitable for a wide range of motor control applications.

Additional Details

The DCMOTORCONTRBTN8982TOBO1 typically includes documentation and example code to help users get started. It often comes with connectors for easy interfacing with microcontrollers and other peripherals. The board's layout is designed for optimal performance and thermal management. This evaluation board can significantly reduce the time and effort required to develop and test DC motor control systems using Infineon's BTN8982TA half-bridge driver. The voltage and current limitations of the board should be checked before use.

You May Also Be Interested in

Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
Infineon Technologies
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Infineon Technologies
SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $61.3992

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess