EN
  • EN
  • DE

MIC2550ABTS

Part No MIC2550ABTS
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC USB TRANSCEIVER 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 003494-MIC2550ABTS
Ultra Librarian 3D Model Ultra Librarian MIC2550ABTS CAD Model

Description

Microchip Technology MIC2550ABTS USB Transceiver

The MIC2550ABTS from Microchip Technology is a high-performance, low-power USB transceiver that is designed to manage USB data and power connections in portable devices. This versatile component is an ideal solution for a wide range of USB applications, including smartphones, tablets, cameras, and GPS units, where space and power efficiency are critical.

At the heart of the MIC2550ABTS is its compatibility with the USB 2.0 standard, ensuring reliable operation at data rates of up to 12 Mbps (Full-Speed) and 1.5 Mbps (Low-Speed). This transceiver is also backward compatible with USB 1.1, making it a flexible choice for both current and legacy USB implementations.

The device features an integrated pull-up resistor and a single 3.3V regulator, which simplifies the design process by reducing the number of external components required. The MIC2550ABTS is available in a compact, space-saving 10-pin TSSOP package, making it a perfect fit for mobile applications where board space is at a premium.

Key features of the MIC2550ABTS include:

  • Compliance with USB 2.0 and USB 1.1 standards
  • Support for both Full-Speed (12 Mbps) and Low-Speed (1.5 Mbps) data rates
  • Integrated 1.5 kΩ pull-up resistor and 3.3V voltage regulator
  • Low-power operation to extend battery life in portable devices
  • Automatic detection of USB speed and an on-chip oscillator
  • Enhanced ESD protection for robust performance in real-world environments
  • Compact 10-pin TSSOP package for space-constrained applications

With its combination of performance, integration, and small form factor, the MIC2550ABTS is an excellent choice for designers looking to add USB connectivity to their portable devices without compromising on space or power consumption. Microchip's commitment to quality ensures that the MIC2550ABTS will deliver reliable USB functionality to enhance the user experience of any portable electronic product.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess