EN
  • EN
  • DE

TPS2836D

Part No TPS2836D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS2836
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TPS2836D-NDR, -TPS2836DG4, -296-2396-5, 296-2396-5, TPS2836DG4-ND, -TPS2836DG4-NDR, TPS2836DG4, -296-2396-5-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900747-TPS2836D
Ultra Librarian 3D Model Ultra Librarian TPS2836D CAD Model

Description

The TPS2836D from Texas Instruments is a state-of-the-art power distribution switch designed for applications requiring efficient and reliable power management. As a part of TI’s extensive power management portfolio, the TPS2836D is engineered to cater to a wide range of systems, from consumer electronics to industrial equipment.

Key Features

  • Integrated Single Channel Load Switch: The TPS2836D incorporates a single channel load switch, providing a compact solution for power distribution with a continuous current capability.
  • Low On-Resistance: The device features a low on-resistance, minimizing voltage drop and power loss, ensuring efficient power distribution and maximizing battery life in portable applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various system requirements and enhancing compatibility with different power sources.
  • Fast Transient Response: The fast transient response of the TPS2836D helps in maintaining stable operation during sudden load changes, crucial for sensitive electronic components.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device safeguards itself and the system from potential damage due to overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunction at low voltages.

Applications

The versatility of the TPS2836D makes it suitable for an array of applications, including but not limited to:

  • USB and Portable Devices
  • Hot Swap and Plug-and-Play Applications
  • Power Management in PCs, Servers, and Networking Equipment
  • Point-of-Load Power Distribution

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TPS2836D is no exception. It is built to meet the rigorous standards of the industry, ensuring high reliability and performance in the most demanding conditions.

Summary

In summary, the TPS2836D is an efficient, reliable, and versatile power distribution switch that is an ideal choice for designers looking to enhance power management in their systems. With its robust feature set and Texas Instruments’ quality assurance, the TPS2836D stands out as a superior solution for power distribution needs.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5467 $53.2005
35+ $2.9102 $101.8570
54+ $2.8192 $152.2368
74+ $2.7283 $201.8942
95+ $2.6373 $250.5435
127+ $2.3645 $300.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess