EN
  • EN
  • DE

SMC7.3473J100LDTR12

Part No SMC7.3473J100LDTR12
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 328368-SMC7.3473J100LDTR12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMC7.3473J100LDTR12 CAD Model

Description

The SMC7.3473J100LDTR12 is a common mode choke manufactured by Kemet. These chokes are designed to suppress common-mode noise in electronic circuits while allowing differential signals to pass with minimal attenuation. Common-mode chokes are vital for maintaining signal integrity and ensuring electromagnetic compatibility (EMC) in various electronic devices.

Applications

  • USB Interfaces: Filtering common-mode noise in USB data lines for improved signal quality and data transmission reliability.
  • Ethernet Ports: Suppressing noise in Ethernet connections to ensure stable network performance.
  • HDMI Cables: Reducing noise in HDMI signals for clearer video and audio transmission.
  • CAN Bus Systems: Protecting CAN bus communication in automotive and industrial applications from common-mode interference.
  • Balanced Audio Lines: Eliminating noise in balanced audio circuits for high-fidelity sound reproduction.

Features

  • High Common Mode Noise Attenuation: Effectively suppresses common-mode noise over a wide range of frequencies.
  • Compact Design: Suitable for applications with limited board space.
  • High Impedance to Common Mode Currents: Provides a large impedance to common mode currents, blocking noise efficiently.
  • Low Insertion Loss for Differential Signals: Minimizes attenuation of the desired differential signals.
  • Durable Construction: Designed for long-term reliability and consistent performance in various environmental conditions.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signal transmission.
  • Enhanced EMC Performance: Facilitates compliance with electromagnetic compatibility (EMC) standards.
  • Minimized EMI: Reduces electromagnetic interference with neighboring devices.
  • Increased System Robustness: Protects sensitive electronic components from damage due to noise and voltage spikes.
  • Optimized Performance: Allows electronic devices to operate at their peak potential without being affected by external noise sources.

Additional Details

The SMC7.3473J100LDTR12 is typically surface-mounted on printed circuit boards (PCBs). Specific parameters like inductance, impedance characteristics, rated current, and DC resistance are usually detailed in the manufacturer's datasheet. The 'TR12' suffix generally refers to the tape and reel packaging used for automated assembly. The choke's materials are carefully chosen to provide stable electrical performance across a range of temperatures and environmental conditions. '100LD' likely specifies a tolerance or specific electrical characteristic unique to this component.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess