The SMH4804F-R022L from STMicroelectronics is a high-quality, precision resistor designed for a wide range of applications requiring reliable and accurate resistance control. This resistor is part of STMicroelectronics' commitment to providing electronic components that deliver performance and durability.
Key Features
- Resistance Value: The SMH4804F-R022L offers a resistance value of 0.022 ohms, suitable for current sensing and precision applications.
- Tolerance: With a tight tolerance of ±1%, this resistor ensures precise current or voltage regulation, making it ideal for sensitive electronic circuits.
- Power Rating: It has a power rating of 4W, which allows it to handle a reasonable amount of power without compromising its performance or lifespan.
- Temperature Coefficient: The low temperature coefficient of 50 ppm/°C provides stable resistance across a wide temperature range, ensuring consistent performance under varying environmental conditions.
- Package: Housed in a surface-mount package, the SMH4804F-R022L is designed for easy integration into PCBs, offering a compact and efficient solution for space-constrained applications.
- Materials: Constructed with high-quality materials, this resistor offers excellent reliability and meets the stringent requirements of industrial and automotive applications.
Applications
The SMH4804F-R022L precision resistor is versatile and can be used in various applications, including:
- Current sensing in power supply circuits
- Voltage regulation modules
- Automotive electronics for battery management systems
- Industrial control systems
- Energy management systems
- Precision amplifiers and instrumentation
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the SMH4804F-R022L is no exception. It is manufactured to meet high standards, ensuring that it performs reliably even in demanding conditions. Whether used in commercial electronics or critical automotive systems, this precision resistor offers the consistency and durability that engineers and designers rely on.