Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 8pF, 130pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1167470-DG406DW-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG406DW-E3 CAD Model

Description

The Vishay DG406DW-E3 is a 28-SOIC (0.295", 7.50mm Width) integrated circuit switch with a dual voltage supply of ±5 V ~ 20 V.

  • On-State Resistance (Maximum): 100 Ohm
  • Switch Time (Ton, Toff) (Maximum): 200ns, 150ns
  • Operating Temperature Range: -40°C ~ 85°C (TA)
  • Package: Tube with 1 circuit
  • Operating Supply Voltage: 12V
  • Channel-to-Channel Matching (ΔRon): 5 Ohm
  • Channel Capacitance (CS(off), CD(off)): 8pF, 130pF
  • Current - Leakage (IS(off)) (Maximum): 500pA
  • Charge Injection: 15pC
  • Market Status: open market
  • ECCN: EAR99 product
  • HTSUS Code: Not provided

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $7.4974
ECAD model for ADG611YRU
Maxim Integrated
Low-Voltage, Quad, SPST CMOS Analog Switches | IC SW QUAD SPST N/O-N/C 14-DIP
Need more? Email Us
ECAD model for MAX4612EPD
Renesas Electronics America
IC MULTIPLEXER DUAL 4X1 16TSSOP
Lowest to $6.6836
ECAD model for DG409DVZ-T
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.5910
ECAD model for TMUX4051PWRQ1
Maxim Integrated
IC SWITCH QUAD SPST 14TSSOP / Low-Voltage, Quad, SPST CMOS Analog Switches
Lowest to $1.9962
ECAD model for MAX4610EUD
Diodes Incorporated
IC SWITCH DUAL SPDT 10UQFN / Ultra-Low-THD Dual-SPDT Analog Switch with Negative Signal Handling Capability
Lowest to $1.8624
ECAD model for PI3A288ZMEX
Maxim Integrated
IC SWITCH SPDT 8SOIC / Improved, SPST/SPDT Analog Switches
Lowest to $1.4708
ECAD model for DG419DY
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.5912
ECAD model for MC74HC4052ADTR2
Analog Devices Inc.
IC MULTIPLEXER 32X1 48TQFP
Lowest to $36.1833
ECAD model for ADG732BSUZ-REEL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8766 $53.2596
14+ $7.2833 $101.9662
22+ $7.0557 $155.2254
30+ $6.8281 $204.8430
38+ $6.6005 $250.8190
51+ $5.9177 $301.8027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention