EN
  • EN
  • DE

SMBT1294LT3

Part No SMBT1294LT3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328268-SMBT1294LT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1294LT3 CAD Model

Description

The ON Semiconductor SMBT1294LT3 is a state-of-the-art bipolar junction transistor (BJT) designed for high-performance applications across a broad range of industries. This versatile and reliable component is a perfect fit for circuits requiring amplification and switching capabilities with a focus on efficiency and thermal stability.

Key Features

  • Device Type: NPN Bipolar Transistor
  • Package: SMBT SOT-23 surface mount package for compact design
  • Collector-Emitter Voltage (VCEO): 40V, providing a good voltage range for various applications
  • Collector Current (IC): Up to 200mA, suitable for moderate power requirements
  • Power Dissipation (PD): 225mW, ensuring efficient operation without excessive heat generation
  • DC Current Gain (hFE): High gain bandwidth product, offering excellent amplification characteristics
  • Transition Frequency (fT): High, enabling the device to be used in applications requiring fast switching speeds

Applications

The SMBT1294LT3 is designed for use in a wide array of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching and regulation systems
  • Power management in portable and battery-powered devices
  • Telecommunication circuits
  • Automotive modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMBT1294LT3 is no exception. The device is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. With its robust construction and ON Semiconductor's rigorous testing protocols, you can be confident that this transistor will perform consistently over its lifespan.

Environmental Compliance

The SMBT1294LT3 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products without compromising on quality or performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess