EN
  • EN
  • DE

SMO0706-T3

Part No SMO0706-T3
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 329438-SMO0706-T3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMO0706-T3 CAD Model

Description

The SMO0706-T3 is a common mode choke coil manufactured by TDK Corporation. It's designed to suppress common mode noise in various electronic devices and systems. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the operation of sensitive circuits. This choke coil effectively attenuates this noise, improving signal integrity and system reliability.

Applications:

  • USB interfaces: Filters common mode noise in USB data lines, ensuring reliable data transmission.
  • HDMI interfaces: Suppresses noise in HDMI cables, improving video and audio quality.
  • Power lines: Attenuates noise in power lines, protecting sensitive equipment from voltage spikes and surges.
  • Signal lines: Filters noise in various signal lines, ensuring accurate data transmission and signal integrity.
  • Audio equipment: Reduces noise in audio circuits, improving audio clarity and fidelity.

Features:

  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Compact size: Allows for use in space-constrained applications.
  • High current capacity: Can handle large currents without saturation.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved signal integrity: Reduces noise and interference in signal lines, ensuring accurate data transmission.
  • Enhanced system reliability: Protects sensitive equipment from voltage spikes and surges.
  • Clearer audio quality: Reduces noise in audio circuits, improving audio clarity and fidelity.
  • Better video quality: Suppresses noise in HDMI cables, improving video quality.
  • Compliance with regulations: Meets environmental regulations, ensuring responsible product design.

The SMO0706-T3's specific parameters include inductance, DC resistance, and rated current. These specifications vary depending on the specific configuration of the part. Common mode choke coils play a vital role in ensuring electromagnetic compatibility (EMC) in electronic devices and systems, and TDK's SMO0706-T3 is designed to meet the demanding requirements of modern electronics.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess