Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series FFB
Package Bulk
Product Status Obsolete
Voltage - Rated 24VDC
Size / Dimension Square - 139.7mm L x 139.7mm H
Width 50.80mm
Air Flow 273.1 CFM (7.65m³/min)
Static Pressure 0.781 in H2O (194.5 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 61.7dB(A)
Power (Watts) 36.72 W
RPM 3600 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 122°F (-10 ~ 50°C)
Approval Agency CE, CSA, UL, VDE
Weight 1.5 lbs (670.0 g)
Current Rating (Amps) 1.53A
Voltage Range 14 ~ 26.4VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number FFB1424
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368465-FFB1424SHG
Ultra Librarian 3D Model Ultra Librarian FFB1424SHG CAD Model

Description

The FFB1424SHG is a DC brushless fan from Delta Electronics.

  • Series: FFB series
  • Shape: Square
  • Dimensions: 139.7mm L x 139.7mm H
  • Rated Voltage: 24VDC
  • Current Rating: 1.53A
  • Power Consumption: 36.72W
  • Feature: Locked rotor protection
  • Lifespan: 70000 hours @ 40°C
  • Temperature Range: 14 to 122°F (-10 to 50°C)
  • Air Flow: 273.1 CFM (7.65m³/min)
  • Static Pressure: 0.781 in H2O (194.5 Pa)
  • Speed: 3600 RPM
  • Noise Level: 61.7dB(A)
  • Material: Plastic
  • Termination: 2 wire leads
  • Approvals: CE, CSA, UL, and VDE
  • Status: Obsolete product

You May Also Be Interested in

Delta Electronics
FAN BLOWER 45X10.3MM 12VDC WIRE
Need more? Email Us
ECAD model for BFB04512HHA-C
CUI Inc.
FAN AXIAL 120X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 104.6 CFM (2.93m³/min) 3 Wire Leads
Need more? Email Us
ECAD model for CFM-A225B-230-438-20
Delta Electronics
FAN AXIAL 60X25.4MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624EH-A
Delta Electronics
FAN AXIAL 50X15MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0524HHB
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB1212SHE
Delta Electronics
FAN AXIAL 120X25.4MM 12VDC WIRE
Lowest to $17.2928
ECAD model for AFB1212HH-F00
ebm-papst
FAN IMP MTRZD 175X69MM 24VDC / Fan Motorized Impellers 24VDC Round - 175mm Dia Ball 330.0 CFM (9.24m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for R1G175-AB63-02
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 52mm L x 52mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 109P0524H702
Delta Electronics
FAN AXIAL 70X25.4MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB0712SHX02

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention