Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Package Box
Product Status Not For New Designs
Voltage - Rated 24VDC
Size / Dimension Square - 60mm L x 60mm H
Width 20.00mm
Air Flow 16.6 CFM (0.465m³/min)
Static Pressure 0.189 in H2O (47.1 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 28.0dB(A)
Power (Watts) 1.2 W
RPM 4000 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.137 lb (62.14 g)
Current Rating (Amps) 0.050A
Voltage Range 14 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number AFB0624
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368427-AFB0624HD
Ultra Librarian 3D Model Ultra Librarian AFB0624HD CAD Model

Description

The Delta Electronics AFB0624HD is a DC brushless fan designed for thermal management in electronic devices.

  • Voltage Rating: 24VDC
  • Current Rating: 0.050A
  • Power Output: 1.2W
  • Protection: Locked Rotor Protection
  • Size: 60mm x 60mm
  • Airflow: 16.6 CFM
  • Static Pressure: 0.189 in H2O
  • Noise Level: 28.0dB(A)
  • Maximum Speed: 4000 RPM
  • Approvals: CE, CSA, UL, and VDE

You May Also Be Interested in

Delta Electronics
FAN AXIAL 60X25.4MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB0612EH-ABF00
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB1212SHE
ebm-papst
FAN AXIAL 80X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 34.1 CFM (0.955m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 8414NGM
Delta Electronics
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
ECAD model for EFB0424VHD
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 190.0 CFM (5.32m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for FFB1224EHE
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $17.1762
ECAD model for BFB0512HA-CX3D
Delta Electronics
FAN AXIAL 92X25.4MM 24VDC WIRE
Lowest to $8.2728
ECAD model for AFB0924VH
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 52mm L x 52mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 109P0524H702
Delta Electronics
FAN AXIAL 70X25.4MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB0712SHX02

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention