Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Intersil
Package Bag
Product Status Obsolete
Function Access High Voltage Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 48 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 607063-ISL5571AIBZ
Ultra Librarian 3D Model Ultra Librarian ISL5571AIBZ CAD Model

Description

The 607063-ISL5571AIBZ is an integrated circuit (IC) designed for telecom interface applications.

  • Application: access high voltage switch
  • Voltage Supply Range: 4.5V to 5.5V
  • Package: surface mountable 16-SOIC
  • Standard Package: 48 pieces
  • Operating Temperature Range: -40°C to 85°C
  • Manufacturer: Intersil
  • Status: obsolete
  • Control Interface: not specified
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for 1242AV4
Cypress Semiconductor Corp
Lowest to $411.0776
ECAD model for BCM56680B1KFSB
Cypress Semiconductor Corp
Lowest to $817.4841
ECAD model for BCM56440XB0IFSB
Infineon Technologies
Lowest to $10.3540
ECAD model for PEB2254H
Broadcom Limited
DUAL 10/100/1000BASE-T CONTROLLER WITH INTEGRATED TRANSCEIVER / Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 300-Pin HBGA
Lowest to $2.7282
ECAD model for BCM5704CKFB
Others
Need more? Email Us
ECAD model for T7689FL
Intersil
Lowest to $3.8097
ECAD model for HC55184ECM96R
Broadcom Limited
STRATAXGS LAYER 2 SWITCH (24FE
Lowest to $125.3097
ECAD model for BCM5651KPB
Intersil
Need more? Email Us
ECAD model for HC55185BIMZ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention