Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 470 µH @ 10 kHz
Current Rating (Max) 1.5A
DC Resistance (DCR) (Max) 60mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.360" W (9.14mm x 9.14mm)
Height (Max) 0.210" (5.33mm)
Case / Package Horizontal, 4 PC Pad
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530453-CM6350-474
Ultra Librarian 3D Model Ultra Librarian CM6350-474 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CMC 1MH 25A 2LN TH / 1 mH @ 100 kHz 2 Line Common Mode Choke Through Hole 25A DCR 4.5mOhm
Need more? Email Us
ECAD model for 7448262510
Wurth Electronics Inc
CMC 10UH 2.75A 2LN 10K OHM SMD
Lowest to $7.3127
ECAD model for 744284100
Triad Magnetics
CMC 2MH 7.5A 2LN TH
Need more? Email Us
ECAD model for CMT908-H1
Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087
Murata Electronics North America
CMC 1.5A 2LN 1.7KOHM SMD / 2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100 MHz 1.5A DCR 84mOhm
Lowest to $3.4888
ECAD model for DLW44SM172SK2L
Taiyo Yuden
CMC 500MA 3LN 700 OHM SMD / 3 Line Common Mode Choke Surface Mount 700 Ohms @ 60 MHz 500mA DCR 110mOhm
Need more? Email Us
ECAD model for BU05MC08T
Murata Electronics North America
CMC 2A 2LN 800 OHM SMD / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 2A DCR 56mOhm
Lowest to $1.4023
ECAD model for DLW5BSM801TQ2L
Wurth Electronics Inc
CMC 500UH 35A 2LN TH
Need more? Email Us
ECAD model for 7448263505
Kemet
CMC 56UH 30A 2LN TH AEC-Q200 / 56 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 30A DCR 0.747mOhm
Need more? Email Us
ECAD model for SCR19XV-300-1R9A003JV

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention