Products specifications Report Issue?

Number of Positions 2 ~ 8
Index Stops Adjustable
Number of Decks 2
Number of Poles per Deck 1
Circuit per Deck SP8T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 100mA (AC), 250mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.52mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Style PC Pin
Depth Behind Panel 30.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559453-C2P0208N-A
Ultra Librarian 3D Model Ultra Librarian C2P0208N-A CAD Model

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 2-4POS 150MA 115V
Need more? Email Us
ECAD model for 50DP45-01-2-AJN
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
ECAD model for A10615RNZQ
C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us
ECAD model for A20505RNCQK
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
ECAD model for A20603RNCQ
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
ECAD model for A20403RNCG
Broadcom Limited
Optical Rotary Encoder - Miniature Panel Mount
Need more? Email Us
ECAD model for HRPG-AD16#51R
C&K Components
SWITCH ROTARY 4POS 5A 125V
Need more? Email Us
ECAD model for R20405RN02Q
Grayhill Inc.
SWITCH ROTARY 2-12POS 150MA 115V
Need more? Email Us
ECAD model for 51DP30-01-1-AJN
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
ECAD model for A30405RNZQ

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention