Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Inverting
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number TC4423
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1323622-TC4423AVMF
Ultra Librarian 3D Model Ultra Librarian TC4423AVMF CAD Model

Description

The TC4423AVMF is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to convert TTL or CMOS input logic levels to a higher power output signal, this driver is capable of delivering peak currents of up to 3A into highly capacitive loads, making it an ideal choice for a wide range of applications including but not limited to driving power MOSFETs and IGBTs.

Key Features

  • High Peak Output Current: Capable of delivering up to 3A, the TC4423AVMF ensures efficient driving of power switches.
  • Wide Operating Range: With an operating voltage range of 4.5V to 18V, it accommodates a variety of power systems.
  • High-Speed Performance: Fast rise and fall times of 25ns and 20ns respectively, when driving a 1000pF load, provide swift switching for high-frequency operations.
  • Latch-Up Protection: The device is designed to withstand up to 500mA of reverse current, offering reliable protection against latch-up.
  • Input Logic Level Flexibility: Compatible with both TTL and CMOS input logic levels, the TC4423AVMF provides versatile interfacing options.
  • Low Shoot-Through/Cross-Conduction Current: Its design minimizes the risk of shoot-through current, enhancing overall system reliability.

Applications

The TC4423AVMF is a versatile driver that can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor and Solenoid Drivers
  • Class D Switching Amplifiers
  • Pulse Transformer Drivers
  • Line Drivers

Package and Quality

The TC4423AVMF comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Microchip Technology's commitment to quality ensures that each device meets their high standards for reliability and performance.

With its robust design, high-speed operation, and compatibility with various logic levels, the TC4423AVMF from Microchip Technology stands out as a reliable and efficient solution for driving power MOSFETs and similar high-capacitance loads.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.5133
ECAD model for ZXGD3001E6TA
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $8.9313
ECAD model for ZXGD3003E6TA
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28DIP
Lowest to $11.2958
ECAD model for IR2133
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $1.7728
ECAD model for ZXGD3101N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention