EN
  • EN
  • DE

BU05MC08T

Part No BU05MC08T
Manufacturer Taiyo Yuden
Catalog Common Mode Chokes
Description CMC 500MA 3LN 700 OHM SMD / 3 Line Common Mode Choke Surface Mount 700 Ohms @ 60 MHz 500mA DCR 110mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Taiyo Yuden
Series BU
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Number of Lines 3
Impedance @ Frequency 700 Ohms @ 60 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 110mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.102" L x 0.197" W (2.60mm x 5.00mm)
Height (Max) 0.114" (2.90mm)
Package / Case 6-SMD, Gull Wing
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1350933-BU05MC08T
Ultra Librarian 3D Model Ultra Librarian BU05MC08T CAD Model

Description

The Taiyo Yuden BU series common mode chokes are ideal for use in signal lines. BU series common mode chokes, Taiyo Yuden.

  • Impedance: 700 Ohms @ 60 MHz
  • Maximum Current Rating: 500mA
  • Package: 6-SMD, Gull Wing
  • Dimensions: 0.102" L x 0.197" W (2.60mm x 5.00mm)
  • Height: 0.114" (2.90mm)
  • Temperature Range: -25°C to 105°C
  • ECCN: EAR99
  • Package Quantity: 2,500
  • Status: Obsolete
  • DC Resistance: 110mOhm

You May Also Be Interested in

Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess