Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272368-SA571DG
Ultra Librarian 3D Model Ultra Librarian SA571DG CAD Model

Description

The SA571DG is a versatile and high-performing Compandor integrated circuit, designed and manufactured by ON Semiconductor. This IC is specifically engineered to provide excellent dynamic range compression and expansion in audio processing applications. The SA571DG is a staple in the realm of audio signal processing, where maintaining audio integrity while manipulating signal levels is paramount.

Key Features

  • Dynamic Range: The SA571DG is capable of compressing high-level input signals and expanding low-level input signals, effectively enhancing the overall dynamic range of audio systems.
  • Low Distortion: It ensures minimal signal distortion, which is crucial for maintaining the quality of the audio output.
  • Versatility: The device can be used in a myriad of applications, from professional audio equipment to consumer electronics, such as hi-fi systems, noise reduction circuits, and wireless microphones.
  • Adjustable Parameters: Users can adjust compression ratios, attack/release times, and pre-emphasis/de-emphasis, providing flexibility to tailor the audio response to specific needs.

Applications

The SA571DG is ideal for a range of applications that require audio signal processing. It is commonly found in:

  • Broadcasting equipment
  • Professional audio mixers
  • Audio compressors
  • Wireless microphones
  • Telecommunication systems

Technical Specifications

The SA571DG is available in an SOIC-16 package, providing a compact solution for space-constrained applications. It operates over a wide supply voltage range of 4.5V to 18V, which allows for flexibility in various system designs. The IC also features low noise characteristics and has an operating temperature range from 0°C to +70°C, ensuring reliable performance across different environments.

Conclusion

The SA571DG from ON Semiconductor is a testament to the company's commitment to high-quality audio processing. With its dynamic range control, low distortion, and adjustable parameters, this IC stands out as a top choice for professionals and enthusiasts alike looking to enhance their audio systems. The SA571DG's robust design and technical prowess make it a valuable asset in any audio signal processing application.

You May Also Be Interested in

Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR
Microsemi Corporation
IC VOICE PROCESSOR CODEC 56QFN / Voice Processor with Dual Narrow Band Codec 56-Pin QFN EP Tray
Lowest to $19.2046
ECAD model for ZL38012LDG1
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $16.4211
ECAD model for BD34701KS2
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ECAD model for LC82162B-R1000-E
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Lowest to $2.3459
ECAD model for BD37512FS-E2
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8108 $64.8648
15+ $8.8705 $133.0575
23+ $8.5933 $197.6459
32+ $8.3160 $266.1120
41+ $8.0389 $329.5949
54+ $7.2072 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention