EN
  • EN
  • DE

CYUSB3333BZXIES

Part No CYUSB3333BZXIES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description HX3C USB Type-C Hub with PD, BGA-121, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054485-CYUSB3333BZXIES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYUSB3333BZXIES CAD Model

Description

The CYUSB3333BZXIES is a highly integrated USB 3.0 peripheral controller from Cypress Semiconductor. This controller is designed to provide seamless connectivity between a wide range of embedded systems and USB hosts. It boasts high-speed data transfer capabilities, making it ideal for applications requiring efficient and rapid data exchange.

Applications

  • Industrial Automation Systems: Used for connecting industrial equipment to control systems.
  • Medical Devices: Enables high-speed data transfer in medical imaging and diagnostic tools.
  • Video Capture Devices: Ideal for streaming high-resolution video data.
  • Storage Solutions: Facilitates fast data transfer for external hard drives and SSDs.
  • Test and Measurement Equipment: Supports high-speed data acquisition in oscilloscopes and logic analyzers.

Features

  • USB 3.0 Compliant: Supports data transfer rates up to 5 Gbps.
  • Integrated USB Transceiver: Reduces external component count and simplifies board design.
  • Configurable Endpoints: Allows for flexible data transfer configurations.
  • GPIOs: Provides general-purpose input/output pins for custom control and indication.
  • Low Power Consumption: Optimized for power-sensitive applications.
  • I2C and SPI Interfaces: Supports communication with other peripherals.

Benefits

  • High-Speed Data Transfer: Significantly reduces data transfer times compared to USB 2.0.
  • Simplified Design: Integrated features minimize the need for external components.
  • Flexible Configuration: Configurable endpoints allow customization for various applications.
  • Improved System Performance: Enables faster data processing and response times.
  • Reduced Power Consumption: Extends battery life in portable devices.

Additional Details

The CYUSB3333BZXIES operates within a specific voltage range and temperature range, as detailed in the Cypress Semiconductor datasheet. It supports various USB transfer types, including control, interrupt, bulk, and isochronous transfers. The device is available in a compact package, making it suitable for space-constrained applications.

This controller is designed to be easily integrated into existing systems and comes with comprehensive documentation and software support from Cypress Semiconductor, including drivers and example code, which reduces development time and helps ensure reliable system operation. The robust design and high performance make it a reliable choice for a wide array of applications.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess