EN
  • EN
  • DE

CY62136CV33LL-70BAI

Part No CY62136CV33LL-70BAI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 16 Standard SRAM 70 Ns PBGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974806-CY62136CV33LL-70BAI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62136CV33LL-70BAI CAD Model

Description

The CY62136CV33LL-70BAI is a high-performance, low-power CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This SRAM is organized as 256K x 16 bits, providing a total memory capacity of 4 Mbit. It's designed for applications requiring fast access times, low power consumption, and high density.

Applications

  • Networking Equipment
  • Telecommunications Systems
  • Industrial Control Systems
  • Medical Devices
  • Portable Electronics

Features

  • High-Speed Access Time: 70 ns access time for rapid data retrieval.
  • Low Operating Current: Reduces power consumption during active operation.
  • Low Standby Current: Minimizes power consumption when the device is not actively being accessed.
  • Wide Voltage Range: Operates from 3.0V to 3.6V.
  • Data Retention Capability: Ensures data is retained even when power is removed.
  • TTL-Compatible Inputs and Outputs: Simplifies interfacing with other system components.
  • Available in a 44-pin SOJ Package: Suitable for space-constrained applications.

Benefits

  • Enhanced System Performance: Fast access times contribute to faster overall system performance.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
  • Increased System Reliability: Wide operating voltage range provides stable operation under varying conditions.
  • Simplified System Integration: TTL-compatible I/O allows for easy interfacing with other logic devices.
  • Compact Design: SOJ package enables high-density board layouts.

Additional Details

The CY62136CV33LL-70BAI leverages Cypress's advanced CMOS technology to deliver a combination of high speed and low power consumption. Its fully static operation means that no clocks or refresh cycles are required, simplifying system design and reducing power consumption. This SRAM features excellent data retention characteristics, ensuring data integrity even in the absence of power. The device is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. It is commonly used in applications such as cache memory, buffer memory, and data storage in embedded systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess