EN
  • EN
  • DE

CY2292SC983T

Part No CY2292SC983T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054075-CY2292SC983T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2292SC983T CAD Model

Description

The CY2292SC983T is a programmable clock synthesizer from Cypress Semiconductor. This clock synthesizer is designed to provide precise and configurable clock signals for various electronic systems. It's often utilized in applications requiring multiple clock frequencies derived from a single reference.

Applications

  • PC Motherboards
  • Networking Devices
  • Graphics Cards
  • Embedded Systems
  • Consumer Electronics

Features

  • Programmable Clock Synthesis: Generates a wide range of output frequencies from a single reference frequency.
  • Multiple Clock Outputs: Provides several independent clock outputs, each configurable to a different frequency.
  • Low Jitter Performance: Ensures clean and stable clock signals for reliable system operation.
  • PLL (Phase-Locked Loop) Technology: Uses PLL to multiply and synthesize frequencies accurately.
  • I2C or SPI Interface: Allows programming and configuration via a standard serial interface.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Operating Voltage: Typically 3.3V or 5V (refer to datasheet).

Benefits

  • Flexibility: Enables easy generation of various clock frequencies required by different system components.
  • Reduced BOM Cost: Replaces multiple discrete oscillators with a single integrated solution.
  • Improved System Performance: Low jitter outputs contribute to enhanced signal integrity and overall system stability.
  • Simplified Clock Tree Design: Streamlines the clock distribution network in complex systems.
  • Easy Configuration: I2C or SPI interface allows for easy programming and dynamic frequency adjustment.

Additional Details

The CY2292SC983T leverages PLL technology to achieve accurate frequency synthesis. The device's configuration settings, including output frequencies and other parameters, are typically programmed via an I2C or SPI interface. For detailed technical specifications, including operating voltage range, output frequency ranges, timing characteristics, and recommended operating conditions, consult the official Cypress Semiconductor datasheet for the CY2292SC983T. Careful adherence to the datasheet specifications is crucial for ensuring proper device operation and optimal performance in your application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess