Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Tray
Status Active
Type Magnetic
Frequency Range 304Hz to 456Hz
Impedance 8 Ohm
Sound Pressure Level (SPL) 85dB
Power - Rated 250mW
Maximum Power Dissipation 500mW
Port Location Top
Shape Round, Square Frame
Material - Cone Paper
Material - Magnet Nd-Fe-B
Termination Solder Eyelet(s)
Height - Seated (Max) 0.697" (17.70mm)
Win Source Part Number 1102175-CSS-50508N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSS-50508N CAD Model

Description

The CSS-50508N is a magnetic type speaker manufactured by CUI Inc.

  • Type: Magnetic
  • Manufacturer: CUI Inc.
  • Impedance: 8 Ohm
  • Frequency Range: 304Hz to 456Hz
  • Power Rated: 250mW
  • Maximum Power Dissipation: 500mW
  • Sound Pressure Level (SPL): 85dB
  • Shape: Round, square frame
  • Port Location: Top
  • Termination: Solder eyelets
  • Height: 0.697" (17.70mm)
  • Cone Material: Paper
  • Magnet Material: Nd-Fe-B
  • Common Use: Audio products

You May Also Be Interested in

Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
ECAD model for RVA-90080-N03
Soberton Inc.
SPEAKER 8 OHM87 DB 1.0W/1.5W 750 / 8 Ohms General Purpose Speaker 1 W 300 Hz ~ 8 kHz Top Round
Need more? Email Us
ECAD model for SP-2305W
Knowles
SPEAKER
Need more? Email Us
ECAD model for RVA-90120-N06
PUI Audio, Inc.
SPEAKER 3W 4 OHM 76DB 350HZ / 4 Ohms General Purpose Speaker 3 W 250 Hz ~ 20 kHz Top Round
Need more? Email Us
ECAD model for AS02804PR-N50-R
CUI Inc.
SPEAKER 8OHM 250MW TOP PORT 85DB
Need more? Email Us
ECAD model for CSS-50508N
Knowles
SPEAKER 8OHM 700MW TOP PORT 97DB / 8 Ohms General Purpose Speaker 700 mW 300 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for 2403 260 00177
PUI Audio, Inc.
SPEAKER 8OHM 2W TOP PORT 83DB / 8 Ohms General Purpose Speaker 2 W 200 Hz ~ 20 kHz Top Oval, Rectangular Frame
Need more? Email Us
ECAD model for AS04008CO-R
Knowles
SPEAKER
Need more? Email Us
ECAD model for RVA-90120-N03
MISCO
2" ALUMINUM WIDE RANGE SPEAKER
Need more? Email Us
ECAD model for 93003

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention