EN
  • EN
  • DE

MCP23S08-E/SS

Part No MCP23S08-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 8B 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 8
Interface SPI
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 788292-MCP23S08-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23S08-E/SS CAD Model

Description

Microchip Technology's MCP23S08-E/SS: 8-Bit I/O Expander with Serial Interface

The MCP23S08-E/SS is a versatile 8-bit I/O (Input/Output) expander from Microchip Technology, designed to provide additional I/O capabilities to a microcontroller via the SPI (Serial Peripheral Interface) bus. This integrated circuit is particularly useful in applications where extra GPIOs (General Purpose Input/Output) are needed, making it an ideal choice for expanding the functionality of microcontroller-based systems.

This I/O expander comes in a compact SSOP (Shrink Small Outline Package) form factor, which is both space-efficient and suitable for automated assembly processes. The part number suffix 'E' indicates the extended temperature range, ensuring reliable performance under varying environmental conditions, which is crucial for industrial and automotive applications.

Key Features of the MCP23S08-E/SS:

  • 8-bit I/O Expansion: Provides eight additional I/O ports that can be individually configured as input or output, offering flexibility for a wide range of applications.
  • Serial Interface: The device uses the SPI protocol for communication, which enables high-speed data transfer and easy interfacing with most microcontrollers.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller of input changes, reducing the need for continuous polling and saving power.
  • Configurable Polarity: Input polarity inversion registers allow users to adapt the I/O expander to their specific needs without altering the logic in their firmware.
  • Addressing Flexibility: Up to four MCP23S08-E/SS devices can share the same SPI bus, thanks to three hardware address pins, enabling control of up to 32 I/Os.
  • Extended Temperature Range: The device operates reliably over an extended temperature range, making it suitable for harsh environments.

The MCP23S08-E/SS is a practical solution for system designers looking to increase the I/O capabilities of their projects without the need for larger microcontrollers or additional boards. Its robust feature set and ease of integration make it a popular choice for expanding the functionality of embedded systems in a wide array of industries, including automotive, consumer electronics, and industrial automation.

For detailed technical specifications, pin configurations, and application examples, visit the Microchip Technology website or refer to the MCP23S08-E/SS datasheet.

You May Also Be Interested in

Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5625 $51.2500
48+ $2.1026 $100.9248
74+ $2.0369 $150.7306
102+ $1.9712 $201.0624
132+ $1.9055 $251.5260
176+ $1.7083 $300.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,913 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess