EN
  • EN
  • DE

TE102803-1

Part No TE102803-1
Manufacturer DB Unlimited.
Catalog Audio Accessories
Description BUZZER ELECTRO 3.6V 10X10MM SMD / Buzzers Transducer, Externally Driven Electromechanical 3.6 V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr DB Unlimited
Package Tape & Reel
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 3.6 V
Voltage Range 3 ~ 4.5V
Frequency 2.83kHz
Technology Electromechanical
Sound Pressure Level (SPL) 93dB @ 3.6V, 10cm
Current - Supply 100mA
Port Location Side
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Termination Solder Pads
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.146" (3.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names 2104-TE102803-1TR,2104-TE102803-1DKR,2104-TE102803-1CT
Standard Package 1,000
Win Source Part Number 1106983-TE102803-1
Ultra Librarian 3D Model Ultra Librarian TE102803-1 CAD Model

Description

The DB Unlimited TE102803-1 is an audio product that is used in alarms, buzzers, and sirens.

  • Manufacturer: DB Unlimited
  • Win Source Part Number: 1106983-TE102803-1
  • Frequency: 2.83kHz
  • Sound Pressure Level: 93dB @ 3.6V and 10cm
  • Voltage Range: 3 ~ 4.5V
  • Current Supply: 100mA
  • Signal Input Type: Zero-Peak
  • Transducer Drive: Externally Driven
  • Termination: Solder Pads
  • Package: Tape & Reel
  • Height: 0.146" (3.70mm)
  • Dimensions: 0.394" L x 0.394" W (10.00mm x 10.00mm)
  • Operating Temperature: -20°C ~ 70°C
  • Mounting: SMD (SMT)

You May Also Be Interested in

PUI Audio, Inc.
MICROPHONE BOOT 9.7MM X 4.5MM LE
Need more? Email Us
Knowles
ACOUSTIC DAMPER 1500 OHMS
Need more? Email Us
Knowles
TELECOIL
Need more? Email Us
PUI Audio, Inc.
BUZZER PIEZO 12V 32MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 10mA 3.8kHz 106dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
Switchcraft Inc.
1 CHANNEL SPLITTER
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 40mA 3.7kHz 85dB @ 90V, 61cm Panel Mount Terminal Block
Lowest to $91.6910
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 57.5X44.5 BRKT / Buzzers Indicator, Internally Driven Piezo 12 V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Need more? Email Us
FTDI, Future Technology Devices International Ltd
MOD USB AUDIO FLASH DRIVE I/F
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 9V 39MM TH / Buzzers Transducer, Externally Driven Piezo (with Feedback) 9 V 12mA 3.4kHz 105dB @ 9V, 10cm Through Hole PC Pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess