EN
  • EN
  • DE

SMT-0540-S-R

Part No SMT-0540-S-R
Manufacturer PUI Audio, Inc.
Catalog Audio Accessories
Description BUZZER MAGNETIC 3V 5X5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3 V 100mA 4kHz 78dB @ 3V, 10cm Surface Mount Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series SMT
Package Tape & Reel
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 3 V
Voltage Range 2 ~ 4V
Frequency 4kHz
Technology Electromechanical/Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 78dB @ 3V, 10cm
Current - Supply 100mA
Port Location Side
Temperature Range - Operating -30°C ~ 70°C
Mounting SMD (SMT)
Termination Solder Pads
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.083" (2.10mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Other Names 668-1060-1,668-1060-2,668-1060-6,Q9459804,SMT0540SR
Standard Package 2,000
Win Source Part Number 1080736-SMT-0540-S-R
Ultra Librarian 3D Model Ultra Librarian SMT-0540-S-R CAD Model

Description

The SMT-0540-S-R is an electromechanical/magnetic buzzer from PUI Audio, Inc.

  • Frequency: 4kHz
  • Sound Pressure Level: 78dB @ 3V and 10cm
  • Voltage Range: 2V to 4V
  • Current Supply: 100mA
  • Duration: Single Tone
  • Input Type: Zero-Peak Signal
  • Port Location: Side
  • Mounting: SMD (SMT) Solder Pads
  • Package: Tape and Reel
  • Height: 0.083 inches
  • Operating Temperature: -30°C to 70°C
  • Dimension: 0.197 inches x 0.197 inches

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 9V 39MM TH / Buzzers Transducer, Externally Driven Piezo (with Feedback) 9 V 12mA 3.4kHz 105dB @ 9V, 10cm Through Hole PC Pins
Need more? Email Us
Mallory Sonalert Products Inc.
NUT BLK ALUM KNURL
Need more? Email Us
Knowles
TELECOIL
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 4 ~ 14mA 2.9kHz 68dB @ 4V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Need more? Email Us
Knowles
ACOUSTIC DAMPER
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 60mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.98MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 2 ~ 4mA 2.9kHz 55dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 8.5X8.5 SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6 V 90mA 2.5kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess