EN
  • EN
  • DE

KPC817S-D

Part No KPC817S-D
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826952-KPC817S-D
Ultra Librarian 3D Model Ultra Librarian KPC817S-D CAD Model

Description

The KPC817S-D is a single-channel phototransistor optocoupler manufactured by KEC. This device consists of an infrared light-emitting diode (LED) optically coupled to a phototransistor. It is designed for electrical isolation between input and output circuits, offering a high degree of insulation and reliable signal transfer.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Microprocessor Input/Output Isolation: Protects microprocessors from voltage spikes and noise.
  • Computer Peripheral Interface: Provides isolation in interfaces like USB or serial communication.
  • Noise Suppression in Switching Circuits: Reduces noise coupling between circuits.
  • Signal Transmission between Circuits of Different Potentials and Impedances: Enables safe and reliable signal transfer.

Features

  • High Isolation Voltage: Offers significant electrical isolation between the input and output, typically up to 5000 Vrms.
  • Compact Package: Available in a small outline package (SOP) for space-saving designs.
  • CTR (Current Transfer Ratio): Specified CTR ensures efficient signal transfer.
  • Low Saturation Voltage: Provides efficient switching performance.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Enhanced System Reliability: Prevents damage from overvoltage and transients.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Safety and Protection: Protects operators and equipment from high voltage hazards.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Cost-Effective Solution: Provides reliable isolation at a reasonable cost.

Additional Details

The KPC817S-D features a collector-emitter voltage (VCEO) of typically 80V and a forward current (IF) of 50mA. The operating temperature ranges from -30°C to +100°C. The current transfer ratio (CTR) varies depending on the specific grade (e.g., A, B, C, D) and is an important parameter to consider when selecting the appropriate optocoupler for a given application. Careful consideration of the forward voltage, collector current, and power dissipation is necessary to ensure proper and reliable operation. The device's insulation resistance is also very high, typically 10^11 ohms.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess