EN
  • EN
  • DE

AGC71/2.250V

Part No AGC71/2.250V
Manufacturer Cooper Bussmann, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044252-AGC71/2.250V
Categories OEM Parts(A-B)
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AGC71/2.250V CAD Model

Description

The AGC71/2.250V is a fast-acting glass tube fuse manufactured by Cooper Bussmann, Inc. This fuse is designed to protect electrical circuits from overcurrent and short circuit conditions. It is commonly used in a wide range of electronic devices and equipment.

Applications:

  • Consumer electronics
  • Power supplies
  • Lighting circuits
  • Automotive electronics
  • Industrial equipment

Features:

  • Fast-acting: Quickly interrupts the circuit in response to overcurrent.
  • Glass tube construction: Allows for visual inspection of the fuse element.
  • 2.25 Ampere current rating
  • Voltage rating: [Specify Voltage Rating - requires further research].
  • Axial leads: Easy to install in through-hole circuits.

Benefits:

  • Circuit protection: Protects sensitive components from damage due to overcurrent.
  • Easy to replace: Simple to replace when blown.
  • Visual indication: Glass tube allows for easy visual inspection of the fuse status.
  • Wide range of applications: Suitable for use in various types of electronic equipment.
  • Reliable performance: Provides reliable overcurrent protection.

Additional Details:

The AGC71/2.250V fuse has a cylindrical glass body with axial leads for easy mounting on circuit boards. The fast-acting characteristic of the fuse means that it will blow quickly when subjected to a current significantly above its rated value. It’s crucial to replace a blown fuse with one of the same type and current rating to ensure proper circuit protection. Cooper Bussmann provides detailed datasheets with specifications like interrupting rating, voltage rating, and dimensions. The specific voltage rating needs to be determined via further research, but these fuses typically come in various voltage ratings appropriate for different applications. Proper fuse selection is critical for safety and preventing damage to electronic equipment.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess