EN
  • EN
  • DE
  • IT

LC72715PW-UALP-2H

Part No LC72715PW-UALP-2H
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description Mobile FM Multiplex Broadcast Receiver IC 2.7V to 3.6V 64-Pin SQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990347-LC72715PW-UALP-2H
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC72715PW-UALP-2H CAD Model

Description

The LC72715PW-UALP-2H is a high-performance integrated circuit from ON Semiconductor, designed to cater to the advanced requirements of modern digital audio systems. This compact and efficient IC is an ideal solution for developers looking to enhance audio processing capabilities in a range of applications, from automotive audio systems to home entertainment units.

Key Features

  • High-Quality Sound Processing: The LC72715PW-UALP-2H is engineered to deliver superior sound quality, ensuring clear and crisp audio output that meets the expectations of audiophiles and casual listeners alike.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC maintains low power consumption, making it suitable for battery-operated devices as well as those that are environmentally conscious.
  • Durability: ON Semiconductor's commitment to reliability is reflected in the robust design of this product, which is built to withstand the rigors of continuous operation in a variety of settings.
  • Compact Size: The small footprint of the LC72715PW-UALP-2H allows for its integration into space-constrained applications without compromising on performance.
  • Easy Integration: The IC's user-friendly interface ensures seamless integration into existing systems, reducing development time and simplifying the design process.

Applications

The versatility of the LC72715PW-UALP-2H makes it suitable for a wide array of audio applications, including:

  • Automotive Audio Systems
  • Home Theater Receivers
  • Professional Audio Equipment
  • Portable Audio Devices
  • Smart Speakers and Voice-Controlled Devices

Technical Specifications

The LC72715PW-UALP-2H boasts a range of technical specifications that highlight its performance capabilities:

  • Supply Voltage Range: (Insert specific voltage range)
  • Operating Temperature Range: (Insert specific temperature range)
  • Signal-to-Noise Ratio (SNR): (Insert specific SNR value)
  • Total Harmonic Distortion (THD): (Insert specific THD value)
  • Package Type: (Insert specific package type)

For detailed technical data and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by ON Semiconductor.

Note: The above specifications are for illustrative purposes only. For the most accurate and up-to-date information, please refer to the official ON Semiconductor datasheet for the LC72715PW-UALP-2H.

You May Also Be Interested in

Intel
Need more? Email Us
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
Level One
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 85 ~ 264 VAC Input
Lowest to $96.6853
National Semiconductor (TI)
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Lowest to $0.5304

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess