Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Series 163A
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Through Hole, Right Angle
Termination Solder
Features Grounding Indents, Mounting Brackets
Shell Material, Finish Steel, Tin Plated
Backset Spacing 0.370" (9.40mm)
Win Source Part Number 766642-163A14809X
Popularity Medium
Supply and Demand Status Limited
Family Name 163A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 163A14809X CAD Model

Description

The Conec 705017 is a D-sub connector.

  • Connector Type: Plug, male pins
  • Positions: 9
  • Rows: 2
  • Mounting Type: Through hole, right angle
  • Features: Grounding indents, mounting brackets
  • Shell Material, Finish: Steel, tin plated
  • Backset Spacing: 0.370" (9.40mm)

You May Also Be Interested in

TE Connectivity
CONN DTYPE RCPT 100POS VERT SLDR
Lowest to $15.8978
ECAD model for 5749069-9
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $3.6850
ECAD model for FX2-40P-1.27DS(71)
Amphenol
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $0.6903
ECAD model for 865609PLTXLF
JAE Electronics
CONN D-SUB HD HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Need more? Email Us
ECAD model for D02-M15PG-N-F0
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Surface Mount, Right Angle Solder
Need more? Email Us
ECAD model for 10226-1210PE
Amphenol FCI
CONN D-SUB RCPT 17POS VERT SLDR / Conn D-Subminiature SKT 2Power/15Signal POS Solder ST Thru-Hole 17 Terminal 1 Port
Need more? Email Us
ECAD model for DBV17W2S343H40LF
Amphenol FCI
CONN D-SUB RCPT 13POS R/A SOLDER / Conn D-Subminiature SKT 3Power/10Signal POS Solder RA Thru-Hole 13 Terminal 1 Port
Need more? Email Us
ECAD model for DB13W3S500G40LF
TE Connectivity
CONN D-SUB HD HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Need more? Email Us
ECAD model for 748364-1
TE Connectivity
CONN D-SUB PLUG 25POS R/A SOLDER
Need more? Email Us
ECAD model for 5747238-4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention